CMR03F151JOYR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, rated for 50 Vdc, with a capacitance of 150 pF and a tolerance of ±5%. It has a case size of 0.270 in × 0.210 in × 0.140 in (6.9 mm × 5.3 mm × 3.6 mm), with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm). The operating temperature range is -55°C to +125°C.
High-Reliability, Mica Capacitors 150µF 50V
150pF Mica Capacitor 50V Radial
CAP MICA 150PF 50V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F151JOYR | 2002-CMR03F151JOYR | CMR03F151JOYR-ND | CMR03F151JOYR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.50E-4 microF | 150 microF | 1.50E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |