High-Reliability, Mica Capacitors 150µF 50V
150pF Mica Capacitor 50V Radial
CAP MICA 150PF 50V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CMR03F151GOYP | CMR03F151GOYP-ND | CMR03F151GOYP |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 150 microF | 1.50E-4 microF | |
| WVDC | 50 volts | 50 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |