CMR03F131JOAR is a high-reliability dipped silvered mica capacitor rated for 100 Vdc, with a capacitance of 130 pF and a tolerance of ±5%. It has dimensions of 0.270 in (6.9 mm) in length, 0.210 in (5.3 mm) in height, and 0.130 in (3.3 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm). The capacitor operates within a temperature range of -55 °C to +125 °C and meets MIL-PRF-39001 specifications.
130pF Mica Capacitor 100V Radial
High-Reliability, Mica Capacitors 130µF 100V
CAP MICA 130PF 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F131JOAR | CMR03F131JOAR-ND | 2002-CMR03F131JOAR | CMR03F131JOAR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.30E-4 microF | 130 microF | 1.30E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |