High-Reliability, Mica Capacitors 120µF 300V
120pF Mica Capacitor 300V Radial
CAP MICA 120PF 300V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CMR03F121GOCM | CMR03F121GOCM-ND | CMR03F121GOCM |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 120 microF | 1.20E-4 microF | |
| WVDC | 300 volts | 300 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |