CMR03E750JOCR is a high-reliability dipped mica capacitor meeting MIL-PRF-39001 standards, with a capacitance of 75 pF, a voltage rating of 300 Vdc, a capacitance tolerance of ±5% (J), and a temperature range of -55 °C to +125 °C (O). It has a case size of 0.270 in (6.9 mm) in length, 0.210 in (5.3 mm) in height, and 0.140 in (3.6 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and lead diameter of 0.016 in (0.4 mm).
75pF Mica Capacitor 300V Radial
High-Reliability, Mica Capacitors 75µF 300V
CAP MICA 75PF 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E750JOCR | CMR03E750JOCR-ND | 2002-CMR03E750JOCR | CMR03E750JOCR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 7.50E-5 microF | 75 microF | 7.50E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |