CMR03E750JOAR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001 specifications, rated for 75 Vdc, with a capacitance of 75 pF and a tolerance of ±5% (J). It features a rectangular case with dimensions of 0.270 in (6.9 mm) length, 0.210 in (5.3 mm) height, 0.140 in (3.6 mm) thickness, lead spacing of 0.120 in (3.0 mm), and lead diameter of 0.016 in (0.4 mm). The operating temperature range is -55°C to +125°C (O).
High-Reliability, Mica Capacitors 75µF 100V
75pF Mica Capacitor 100V Radial
CAP MICA 75PF 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E750JOAR | 2002-CMR03E750JOAR | CMR03E750JOAR-ND | CMR03E750JOAR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 7.50E-5 microF | 75 microF | 7.50E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |