CMR03E560JOAR is a dipped silvered mica capacitor rated for 50 Vdc, with a capacitance of 56 pF and a tolerance of ±5% (J). It has a maximum length of 0.270 in (6.9 mm), height of 0.200 in (5.1 mm), and thickness of 0.120 in (3.0 mm), with a lead spacing of 0.120 in (3.0 mm). The capacitor operates within a temperature range of -55 ºC to +125 ºC and meets MIL-PRF-39001 specifications for high-reliability applications in ground, airborne, and space-born systems.
56pF Mica Capacitor 100V Radial
High-Reliability, Mica Capacitors 56µF 100V
CAP MICA 56PF 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E560JOAR | CMR03E560JOAR-ND | 2002-CMR03E560JOAR | CMR03E560JOAR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.60E-5 microF | 56 microF | 5.60E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |