CMR03E510JOAR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, rated for 100 Vdc with a capacitance of 51 pF and a tolerance of ±5% (J). It has a dimensions of 0.270 in (6.9 mm) in length, 0.200 in (5.1 mm) in height, 0.130 in (3.3 mm) in thickness, a lead spacing of 0.120 in (3.0 mm), and lead diameter of 0.016 in (0.4 mm). The operating temperature range is -55°C to +125°C.
51pF Mica Capacitor 100V Radial
High-Reliability, Mica Capacitors 51µF 100V
CAP MICA 51PF 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E510JOAR | CMR03E510JOAR-ND | 2002-CMR03E510JOAR | CMR03E510JOAR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.10E-5 microF | 51 microF | 5.10E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |