The CMR03E470JOYR is a high-reliability dipped mica capacitor meeting MIL-PRF-39001, designed for use in ground, airborne, and space-borne systems. It has a capacitance of 47 pF with a tolerance of ±5% (J), a voltage rating of 50 Vdc, and operates over a temperature range of -55 ºC to +125 ºC. The part measures 0.270 in (6.9 mm) in length, 0.190 in (4.8 mm) in height, 0.120 in (3.0 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm).
47pF Mica Capacitor 50V Radial
High-Reliability, Mica Capacitors 47µF 50V
CAP MICA 47PF 50V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E470JOYR | CMR03E470JOYR-ND | 2002-CMR03E470JOYR | CMR03E470JOYR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.70E-5 microF | 47 microF | 4.70E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |