CMR03E470JOAR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, with a capacitance of 47 pF, a voltage rating of 50 Vdc, a capacitance tolerance of ±5%, and operating temperature range of -55 °C to +125 °C. It has a case dimension of 0.270 in (6.9 mm) in length, 0.190 in (4.8 mm) in height, and 0.120 in (3.0 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and lead diameter of 0.016 in (0.4 mm).
High-Reliability, Mica Capacitors 47µF 100V
47pF Mica Capacitor 100V Radial
CAP MICA 47UF 100V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E470JOAR | 2002-CMR03E470JOAR | CMR03E470JOAR-ND | CMR03E470JOAR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.70E-5 microF | 47 microF | 47 microF | 4.70E-5 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |