The CLS993M010SA1C is a low-profile aluminum electrolytic capacitor in the Flatpack™ series with a 10,000-hour life at 105°C, rated for 10 Vdc and 99,000 µF capacitance. It measures 2.00 in × 0.80 in × 2.00 in (H × W × L), features a stainless steel case, and employs copper wire terminals with bright tin electroplating. The capacitor supports a maximum ripple current of 7.04 Arms at 120 Hz and 7.83 Arms at 20 kHz, with an ESR of 29 mΩ at 25°C and 120 Hz. It operates across a temperature range of -55°C to 105°C and meets endurance and shelf life specifications under rated conditions. Vibration tolerance is compliant for non-HV variants up to 10 g peak with 0.06-inch double amplitude, subject to proper mounting restraint.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CLS993M010SA1C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |