2200F,100VDC,105C FLATPACK
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 338-CLS222M100SK1C-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |