FIXED IND 8.2NH 80MA SMD
FIXED IND 8.2NH 80MA SMD
FIXED IND 8.2NH 80MA SMD
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1674-CL1008-2825JQL1T-1TR-ND | 1674-CL1008-2825JQL1T-1CT-ND |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ceramic | Ceramic |
| Configuration | Fixed | Fixed |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |