0603 CER CORE IND 100NH RF
0603 CER CORE IND 100NH RF
0603 CER CORE IND 100NH RF
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1674-CL0603-J104JAL4TTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ceramic |
| Application | RF Choke |