High-Cap Screw Terminal Aluminum Electrolytic Capacitor
7200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22mOhm @ 120Hz 2000 Hrs @ 85°C
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 775547-CGS722T350X5L
Series: CGS
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Screw Terminals
Applications: General
Mounting: Chassis Mount
Capacitance: 7200μF
Tolerance: -10%, +50%
ESR (Equivalent Series Resistance): 22 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Family Name: CGS
Categories: Capacitors
Dimension: 3.000" Dia (76.20mm)
Ripple Current - Low Frequency: 13.3A @ 120Hz
Ripple Current - High Frequency: 19.95A @ 10kHz
Height - Seated (Maximum): 5.625" (142.88mm)
Voltage Rating DC: 350V
Introduction Date: August 30, 2005
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
CAP ALUM 7200UF 350V SCREW
| New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CGS722T350X5L | CGS722T350X5L-ND | 775547-CGS722T350X5L | CGS722T350X5L |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Capacitors - CGS722T350X5L | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Packing Method | Carton | Bulk | Bulk; Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized |