High-Cap Screw Terminal Aluminum Electrolytic Capacitor
4100µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 4100UF 50V SCREW
CAP ALUM 4100UF 50V SCREW
| New Yorker Electronics Co., Inc. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CGS412U050R3C | 338-1425-ND | 192-CGS412U050R3C | CGS412U050R3C |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | CAP ALUM 4100UF 50V SCREW | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Packing Method | Carton | Bulk | Bulk; Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized |