40000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 14mOhm @ 120Hz 2000 Hrs @ 85°C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1021789-CGS403U040V3
Packaging: Bulk
Voltage Rating: 40V
Applications: General Purpose
Height - Seated (Max): 3.125" (79.38mm)
Mounting: Chassis Mount
Capacitance: 40000μF
Tolerance: -10%, +75%
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
ESR: 14 mOhm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Screw Terminals
Ripple Current - Low Frequency: 9.9A @ 120Hz
Ripple Current - High Frequency: 12.87A @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
CAP ALUM 40000UF 40V SCREW
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGS403U040V3C-ND | 2002-CGS403U040V3C | 1021789-CGS403U040V3C | CGS403U040V3C |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Capacitors - CGS403U040V3C | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |