Win Source Part Number: 1087278-CGS351T450R5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: CGS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 5.125" (130.18mm)
Standard Package: 1
Capacitance: 350 µF
Tolerance: -10%, +50%
Voltage - Rated: 450 V
ESR (Equivalent Series Resistance): 226mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.375" Dia (34.93mm)
Alternative Parts (Cross-Reference): CGS321T450V3C; CGS381T350R4C; E36D451HPN331MA67M; LNT2H331MSEF; LNT2W331MSEC; PSU32415A;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3.2 A @ 120 Hz
Ripple Current @ High Frequency: 4.8 A @ 10 kHz
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
350µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 226mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 350UF 450V SCREW
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1087278-CGS351T450R5C | 2002-CGS351T450R5C | CGS351T450R5C-ND | CGS351T450R5C |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 350 microF | 350 microF | 350 microF | |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) | |
| WVDC | 450 volts | 450 volts |