Cornell Dubilier Aluminum Electrolytic Capacitors CGS324U050X8L

Description
320000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
320000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CGS324U050X8L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGS324U050X8L-ND
Aluminum Electrolytic Capacitors CGS324U050X8L-ND
320000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6mOhm @ 120Hz 2000 Hrs @ 85°C

320000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - CGS324U050X8L - 775433-CGS324U050X8L - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - CGS324U050X8L
775433-CGS324U050X8L
Aluminum Capacitors - CGS324U050X8L 775433-CGS324U050X8L
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 775433-CGS324U050X8L Series: CGS Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Screw Terminals Applications: General Mounting: Chassis Mount Capacitance: 320000μF Tolerance: -10%, +75% ESR (Equivalent Series Resistance): 6 mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Family Name: CGS Categories: Capacitors Dimension: 3.000" Dia (76.20mm) Ripple Current - Low Frequency: 30.7A @ 120Hz Ripple Current - High Frequency: 39.91A @ 10kHz Height - Seated (Maximum): 8.625" (219.08mm) Voltage Rating DC: 50V Introduction Date: August 30, 2005 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 775433-CGS324U050X8L
Series: CGS
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Screw Terminals
Applications: General
Mounting: Chassis Mount
Capacitance: 320000μF
Tolerance: -10%, +75%
ESR (Equivalent Series Resistance): 6 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Family Name: CGS
Categories: Capacitors
Dimension: 3.000" Dia (76.20mm)
Ripple Current - Low Frequency: 30.7A @ 120Hz
Ripple Current - High Frequency: 39.91A @ 10kHz
Height - Seated (Maximum): 8.625" (219.08mm)
Voltage Rating DC: 50V
Introduction Date: August 30, 2005
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGS324U050X8L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS324U050X8L
Aluminum Electrolytic Capacitors 2002-CGS324U050X8L
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGS324U050X8L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
CGS324U050X8L
Capacitors - Aluminum Electrolytic Capacitors CGS324U050X8L
CAP ALUM 320000UF 50V SCREW

CAP ALUM 320000UF 50V SCREW

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGS324U050X8L-ND 775433-CGS324U050X8L 2002-CGS324U050X8L CGS324U050X8L
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - CGS324U050X8L Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1733453 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details