Mica Capacitors, Standard Dipped
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2200pF Mica Capacitor 2.5kV Radial
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CDV30FK222GO3 | CDV30FK222GO3 | CDV30FK222GO3-ND | CDV30FK222GO3 |
| Product Name | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Packing Method | Bag | Bulk | Bulk; Bulk | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | ||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |