200pF Mica Capacitor 2.5kV Radial
Mica Capacitors, Standard Dipped
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDV30FK201GO3F-ND | 2002-CDV30FK201GO3F | CDV30FK201GO3F | CDV30FK201GO3F |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | ||
| Mounting Style | Through Hole | Radial Dipped | Through Hole; Radial |