Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Standard Dipped
150pF Mica Capacitor 2.5kV Radial
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDV30FK151FO3F | 2002-CDV30FK151FO3F | CDV30FK151FO3F-ND | CDV30FK151FO3F |
| Product Name | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | ||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | ||
| WVDC | 2500 volts | 2.5 volts | ||
| Lead Style | Radial; Radial Dipped | Radial |