Mica Capacitors, Standard Dipped 120µF 2500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
120pF Mica Capacitor 2.5kV Radial
CAP MICA 120PF 5% 2500V RADIAL
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CDV30FK121JO3F | CDV30FK121JO3F | CDV30FK121JO3F-ND | CDV30FK121JO3F |
| Product Name | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 120 microF | 1.20E-4 microF | 1.20E-4 microF | |
| WVDC | 2500 volts | 1000 volts | 2.5 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |