Cornell Dubilier Mica and PTFE Capacitors CDV30FJ252JO3

Description
2500pF Mica Capacitor 2kV Radial
Request a Quote Datasheet
Description
2500pF Mica Capacitor 2kV Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30FJ252JO3-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CDV30FJ252JO3-ND
Mica and PTFE Capacitors CDV30FJ252JO3-ND
2500pF Mica Capacitor 2kV Radial

2500pF Mica Capacitor 2kV Radial

Buy Now Datasheet
Hi-Q Mica Capacitors - CDV30FJ252JO3 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
CDV30FJ252JO3
Hi-Q Mica Capacitors CDV30FJ252JO3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Mica Capacitors 2002-CDV30FJ252JO3
Mica Capacitors, Standard Dipped 2500µF 2000V

Mica Capacitors, Standard Dipped 2500µF 2000V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CDV30FJ252JO3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CDV30FJ252JO3
Capacitors - Mica and PTFE Capacitors CDV30FJ252JO3
MICA

MICA

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CDV30FJ252JO3-ND CDV30FJ252JO3 2002-CDV30FJ252JO3 CDV30FJ252JO3
Product Name Mica and PTFE Capacitors Hi-Q Mica Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Mounting Style Through Hole Radial Dipped Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details