The CDV19FF911JO3F is a standard dipped silvered mica capacitor with a capacitance of 910 pF and a rated voltage of 1,000 Vdc. It has a case size of 0.67 in (17.0 mm) in length, 0.53 in (13.5 mm) in height, and 0.24 in (6.1 mm) in thickness, with a lead spacing of 0.344 in (8.7 mm) and a lead diameter of 0.032 in (0.8 mm). The capacitor operates over a temperature range of -55°C to +125°C, features an epoxy case, and has copper-clad steel terminals with a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDV19FF911JO3F |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 9.10E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |