The CDV19FF182JO3F is a standard dipped mica capacitor with a capacitance of 1800 pF and a rated voltage of 1000 Vdc. It has a maximum length of 0.68 in (17.3 mm), height of 0.55 in (14.0 mm), thickness of 0.29 in (7.4 mm), and lead spacing of 0.344 in (8.7 mm). The case is epoxy with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates from -55 °C to +125 °C, supports a minimum dV/dt pulse capability of 100,000 V/µs, and complies with EIA RS153B dimensional specifications. The part meets IEC 695-2-2 non-flammability requirements.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDV19FF182JO3F |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0018 microF |
| Capacitance Tolerance | 5 (+/- %) |