The CDV19EF330JO3+XCX is a standard dipped silvered mica capacitor from the CDV19 series, designed for high-stability timing and close-tolerance applications. It features an epoxy case, copper-clad steel terminals with a nickel undercoat and 100% tin finish, and meets EIA RS153B dimensional specifications. The capacitor has a capacitance of 33 pF with a tolerance of ±5% (J), a rated voltage of 1000 Vdc, and dimensions of 0.64 in (16.3 mm) in length, 0.50 in (12.7 mm) in height, 0.19 in (4.8 mm) in thickness, and a lead spacing of 0.344 in (8.7 mm). The operating temperature range is -55 ºC to +125 ºC, with a dV/dt pulse capability of at least 100,000 V/µs. Reel packaging is available, and the unit is non-flammable per IEC 695-2-2. The exact part number CDV19EF330JO3+XCX is not listed, but its base part CDV19EF330JO3 is, making this a series fallback.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDV19EF330JO3+XCX |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 3.30E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |