CDV18FF471JO3 is a high-frequency mica capacitor designed for CATV and RF applications up to 1 GHz, with a capacitance of 470 pF and a voltage rating of 1000 Vdc. It features a typical dissipation factor of 0.0005, ultra-low ESR, and a dV/dt capability of at least 100,000 V/μs. The capacitor has a capacitance tolerance of ±5% and operates from -55 °C to +150 °C. Its physical dimensions are 16.5 mm in length, 13.0 mm in height, 5.3 mm in thickness, 8.7 mm in lead spacing, and 0.8 mm in lead diameter, with a case style matching CDV19. It is RoHS-5 compliant and exhibits flat insertion loss within ±0.2 dB across its frequency range.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDV18FF471JO3 |
| Product Name | Hi-Q Mica Capacitors |