The CDV18FF101JO3 is a high-frequency mica capacitor designed for CATV and RF applications, operating up to 1 GHz with flat insertion loss within ±0.2 dB. It has a capacitance of 100 pF and a voltage rating of 1000 Vdc, with a capacitance tolerance of ±5%. The component measures 16.3 mm in length, 12.7 mm in height, 4.8 mm in thickness, and has a lead spacing of 8.7 mm. It features a typical dissipation factor of 0.0005, ultra-low ESR, and operates across a temperature range of -55 °C to +150 °C. The device is RoHS-5 compliant and maintains stable performance with minimal capacitance change across temperature, voltage, and frequency. It is interchangeable with CDV19 series capacitors in case size and lead spacing.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDV18FF101JO3 |
| Product Name | Hi-Q Mica Capacitors |