CDV18EF820JO3 is a high-frequency mica capacitor designed for CATV and RF applications up to 1 GHz, with a capacitance of 820 pF and a voltage rating of 1000 Vdc. It has a case size of 16.3 mm in length, 12.7 mm in height, and 4.8 mm in thickness, with a lead spacing of 8.7 mm. The capacitor features a typical dissipation factor of 0.0005, ultra-low ESR, and operates over a temperature range of -55 °C to +150 °C. It is shockproof, delamination-free, and maintains near-zero capacitance change with temperature, voltage, and frequency. The part is RoHS-5 compliant with limited lead content as permitted by EU Directive 2002/95/EC.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDV18EF820JO3 |
| Product Name | Hi-Q Mica Capacitors |