The CDS5FY401JO3F is a miniature dipped mica capacitor with a capacitance of 400 pF and a rated voltage of 50 Vdc. It has overall dimensions of 0.270 inches (6.9 mm) in length, 0.250 inches (6.4 mm) in height, and 0.190 inches (4.8 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor operates within a temperature range of -55°C to +125°C and meets the EIA RS153B dimensional specification. It is RoHS compliant and has a dV/dt pulse capability of at least 20,000 V/µs. Non-flammable and suitable for high-stability applications, it is designed for surface mounting with a silver mica dielectric.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS5FY401JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |