Cornell Dubilier Mica CDS5FY361JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS5FY361JO3F is a miniature dipped mica capacitor with a capacitance of 360 pF and a rated voltage of 50 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and is RoHS compliant. It has a dV/dt pulse capability of at least 20,000 V/µs and is non-flammable, meeting IEC 695-2-2. Capacitance tolerance is ±5% (J).

Datasheet Summary
Powered by GS/AI

The CDS5FY361JO3F is a miniature dipped mica capacitor with a capacitance of 360 pF and a rated voltage of 50 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and is RoHS compliant. It has a dV/dt pulse capability of at least 20,000 V/µs and is non-flammable, meeting IEC 695-2-2. Capacitance tolerance is ±5% (J).

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS5FY361JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS5FY361JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details