CDS5FY301JO3F is a miniature dipped mica capacitor with a capacitance of 300 pF and a rated voltage of 50 Vdc. It measures 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, and 0.150 inches (3.8 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The part meets EIA RS153B dimensional specifications, is RoHS compliant, and operates from -55 °C to +125 °C. It features a 20,000 V/µs minimum dV/dt pulse capability and is non-flammable per IEC 695-2-2. The capacitance tolerance is ±5% (J).
Datasheet Summary Powered by GS/AI
CDS5FY301JO3F is a miniature dipped mica capacitor with a capacitance of 300 pF and a rated voltage of 50 Vdc. It measures 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, and 0.150 inches (3.8 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The part meets EIA RS153B dimensional specifications, is RoHS compliant, and operates from -55 °C to +125 °C. It features a 20,000 V/µs minimum dV/dt pulse capability and is non-flammable per IEC 695-2-2. The capacitance tolerance is ±5% (J).