CDS5FC111JO3F is a miniature dipped mica capacitor with a capacitance of 110 pF and a rated voltage of 300 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, and 0.090 inches (2.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The part meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and non-flammable, meeting IEC 695-2-2 standards.
Datasheet Summary Powered by GS/AI
CDS5FC111JO3F is a miniature dipped mica capacitor with a capacitance of 110 pF and a rated voltage of 300 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, and 0.090 inches (2.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The part meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and non-flammable, meeting IEC 695-2-2 standards.