Cornell Dubilier Mica CDS5FA151JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CDS5FA151JO3F is a miniature dipped mica capacitor with a capacitance of 150 pF and a rated voltage of 100 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, and 0.150 inches (3.8 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor operates over a temperature range of -55 ºC to +125 ºC, complies with the EIA RS153B specification for dimensions, and meets IEC 695-2-2 for non-flammability. It has a dV/dt pulse capability of at least 20,000 V/µs and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

CDS5FA151JO3F is a miniature dipped mica capacitor with a capacitance of 150 pF and a rated voltage of 100 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, and 0.150 inches (3.8 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor operates over a temperature range of -55 ºC to +125 ºC, complies with the EIA RS153B specification for dimensions, and meets IEC 695-2-2 for non-flammability. It has a dV/dt pulse capability of at least 20,000 V/µs and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS5FA151JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS5FA151JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers