Cornell Dubilier Mica CDS5EC270JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS5EC270JO3F is a miniature dipped mica capacitor with a capacitance of 270 pF and a rated voltage of 300 Vdc. It measures 0.250 inches (6.4 mm) in length, 0.170 inches (4.3 mm) in height, and 0.110 inches (2.8 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm) and a lead diameter of 0.016 inches (0.4 mm). The capacitance tolerance is ±5% (J), and it operates from -55 ºC to +125 ºC. The capacitor meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. Non-flammable construction complies with IEC 695-2-2.

Datasheet Summary
Powered by GS/AI

The CDS5EC270JO3F is a miniature dipped mica capacitor with a capacitance of 270 pF and a rated voltage of 300 Vdc. It measures 0.250 inches (6.4 mm) in length, 0.170 inches (4.3 mm) in height, and 0.110 inches (2.8 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm) and a lead diameter of 0.016 inches (0.4 mm). The capacitance tolerance is ±5% (J), and it operates from -55 ºC to +125 ºC. The capacitor meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. Non-flammable construction complies with IEC 695-2-2.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS5EC270JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS5EC270JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details