CDS5CC100JO3F is a miniature dipped mica capacitor with a capacitance of 100 pF and a rated voltage of 300 Vdc, featuring a case size of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, and 0.090 inches (2.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). It operates over a temperature range of -55 °C to +125 °C, has a capacitance tolerance of ±5%, and meets EIA RS153B dimensional specifications. The capacitor is RoHS compliant, non-flammable per IEC 695-2-2, and supports a minimum dV/dt pulse capability of 20,000 V/µs.
Datasheet Summary Powered by GS/AI
CDS5CC100JO3F is a miniature dipped mica capacitor with a capacitance of 100 pF and a rated voltage of 300 Vdc, featuring a case size of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, and 0.090 inches (2.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). It operates over a temperature range of -55 °C to +125 °C, has a capacitance tolerance of ±5%, and meets EIA RS153B dimensional specifications. The capacitor is RoHS compliant, non-flammable per IEC 695-2-2, and supports a minimum dV/dt pulse capability of 20,000 V/µs.