CDS5CC070DO3F is a miniature dipped mica capacitor with a capacitance of 7 pF and a rated voltage of 300 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, 0.090 inches (2.3 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The capacitor operates from -55°C to +125°C, has a dV/dt pulse capability of at least 20,000 V/µs, is RoHS compliant, and meets EIA RS153B dimensional specifications. The case is non-flammable and complies with IEC 695-2-2. Capacitance tolerance is ±1 pF (C).
Datasheet Summary Powered by GS/AI
CDS5CC070DO3F is a miniature dipped mica capacitor with a capacitance of 7 pF and a rated voltage of 300 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, 0.090 inches (2.3 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The capacitor operates from -55°C to +125°C, has a dV/dt pulse capability of at least 20,000 V/µs, is RoHS compliant, and meets EIA RS153B dimensional specifications. The case is non-flammable and complies with IEC 695-2-2. Capacitance tolerance is ±1 pF (C).