The CDS5CC010DO3F is a miniature dipped mica capacitor with a capacitance of 1 pF, rated for 300 Vdc, and a tolerance of ±1/2 pF. It has dimensions of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, and 0.090 inches (2.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). It operates from -55 °C to +125 °C, meets IEC 695-2-2 for non-flammability, and has a minimum dV/dt pulse capability of 20,000 V/µs. The part is RoHS compliant and uses reel packaging.
Datasheet Summary Powered by GS/AI
The CDS5CC010DO3F is a miniature dipped mica capacitor with a capacitance of 1 pF, rated for 300 Vdc, and a tolerance of ±1/2 pF. It has dimensions of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, and 0.090 inches (2.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). It operates from -55 °C to +125 °C, meets IEC 695-2-2 for non-flammability, and has a minimum dV/dt pulse capability of 20,000 V/µs. The part is RoHS compliant and uses reel packaging.