CDS30FD822JO3F is a miniature dipped mica capacitor with a capacitance of 8200 pF and a rated voltage of 500 Vdc. It measures 0.730 inches (18.5 mm) in length, 0.800 inches (20.3 mm) in height, and 0.250 inches (6.4 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The capacitor operates from -55°C to +125°C, meets the EIA RS153B dimensional specification, and has a dV/dt pulse capability of at least 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2. Reel packaging is available.
Datasheet Summary Powered by GS/AI
CDS30FD822JO3F is a miniature dipped mica capacitor with a capacitance of 8200 pF and a rated voltage of 500 Vdc. It measures 0.730 inches (18.5 mm) in length, 0.800 inches (20.3 mm) in height, and 0.250 inches (6.4 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The capacitor operates from -55°C to +125°C, meets the EIA RS153B dimensional specification, and has a dV/dt pulse capability of at least 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2. Reel packaging is available.