The CDS30FD562JO3F is a miniature dipped mica capacitor with a capacitance of 5600 pF and a rated voltage of 500 Vdc. It measures 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.220 inches (5.6 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The capacitor operates from -55 ºC to +125 ºC, meets IEC 695-2-2 non-flammability requirements, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and packaged for reel feeding. Capacitance tolerance is ±5% (J), as per the part's suffix.
Datasheet Summary Powered by GS/AI
The CDS30FD562JO3F is a miniature dipped mica capacitor with a capacitance of 5600 pF and a rated voltage of 500 Vdc. It measures 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.220 inches (5.6 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The capacitor operates from -55 ºC to +125 ºC, meets IEC 695-2-2 non-flammability requirements, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and packaged for reel feeding. Capacitance tolerance is ±5% (J), as per the part's suffix.