CDS30FD512JO3F is a miniature dipped mica capacitor with a capacitance of 5100 pF and a rated voltage of 500 Vdc. It has a case size of 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.210 inches (5.3 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm) and a lead diameter of 0.040 inches (1.0 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, has a minimum dV/dt pulse capability of 20,000 V/µs, and meets IEC 695-2-2 for non-flammability. It is RoHS compliant and packaged for reel handling, with dimensions conforming to EIA RS153B.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS30FD512JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |