The CDS30FD332JO3F is a miniature dipped mica capacitor with a capacitance of 33,000 pF and a rated voltage of 500 Vdc. It has a case size of 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.190 inches (4.8 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, operates from -55°C to +125°C, is RoHS compliant, and qualifies as non-flammable under IEC 695-2-2. Reel packaging is available.
Datasheet Summary Powered by GS/AI
The CDS30FD332JO3F is a miniature dipped mica capacitor with a capacitance of 33,000 pF and a rated voltage of 500 Vdc. It has a case size of 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.190 inches (4.8 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, operates from -55°C to +125°C, is RoHS compliant, and qualifies as non-flammable under IEC 695-2-2. Reel packaging is available.