CDS30FD103JO3F is a miniature dipped mica capacitor with a capacitance of 10,000 pF and a rated voltage of 500 Vdc. It has a case size of 0.730 inches (18.5 mm) in length, 0.800 inches (20.3 mm) in height, and 0.270 inches (6.9 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm) and a lead diameter of 0.040 inches (1.0 mm). The capacitor operates from -55 ºC to +125 ºC, meets EIA RS153B dimensions, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 standards.
Datasheet Summary Powered by GS/AI
CDS30FD103JO3F is a miniature dipped mica capacitor with a capacitance of 10,000 pF and a rated voltage of 500 Vdc. It has a case size of 0.730 inches (18.5 mm) in length, 0.800 inches (20.3 mm) in height, and 0.270 inches (6.9 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm) and a lead diameter of 0.040 inches (1.0 mm). The capacitor operates from -55 ºC to +125 ºC, meets EIA RS153B dimensions, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 standards.