CDS30FC243JO3F is a miniature dipped mica capacitor with a capacitance of 24,000 pF and a rated voltage of 300 Vdc. It has a case size of 0.740 inches (18.8 mm) in length, 0.820 inches (20.8 mm) in height, and 0.340 inches (8.6 mm) in thickness, with a terminal spacing of 0.438 inches (11.1 mm) and a terminal diameter of 0.040 inches (1.0 mm). The capacitor operates from -55°C to +125°C, has a dV/dt pulse capability of at least 20,000 V/µs, and meets the EIA RS153B dimensional standard. It is RoHS compliant and non-flammable to IEC 695-2-2.
Datasheet Summary Powered by GS/AI
CDS30FC243JO3F is a miniature dipped mica capacitor with a capacitance of 24,000 pF and a rated voltage of 300 Vdc. It has a case size of 0.740 inches (18.8 mm) in length, 0.820 inches (20.8 mm) in height, and 0.340 inches (8.6 mm) in thickness, with a terminal spacing of 0.438 inches (11.1 mm) and a terminal diameter of 0.040 inches (1.0 mm). The capacitor operates from -55°C to +125°C, has a dV/dt pulse capability of at least 20,000 V/µs, and meets the EIA RS153B dimensional standard. It is RoHS compliant and non-flammable to IEC 695-2-2.