CDS30FA363JO3F is a miniature dipped silver mica capacitor with a capacitance of 36,000 pF and a rated voltage of 100 Vdc. It has a case size of 0.760 inches (19.3 mm) in length, 0.830 inches (21.1 mm) in height, and 0.390 inches (9.9 mm) in thickness. The capacitor operates within a temperature range of -55°C to +125°C, meets the EIA RS153B dimension specification, and is RoHS compliant. It features a 20,000 V/μs minimum dV/dt pulse capability and is non-flammable per IEC 695-2-2.
Datasheet Summary Powered by GS/AI
CDS30FA363JO3F is a miniature dipped silver mica capacitor with a capacitance of 36,000 pF and a rated voltage of 100 Vdc. It has a case size of 0.760 inches (19.3 mm) in length, 0.830 inches (21.1 mm) in height, and 0.390 inches (9.9 mm) in thickness. The capacitor operates within a temperature range of -55°C to +125°C, meets the EIA RS153B dimension specification, and is RoHS compliant. It features a 20,000 V/μs minimum dV/dt pulse capability and is non-flammable per IEC 695-2-2.