CDS19FD621JO3F is a miniature dipped mica capacitor with a capacitance of 620 pF and a rated voltage of 500 Vdc. It measures 0.610 inches (15.5 mm) in length, 0.460 inches (11.7 mm) in height, 0.150 inches (3.8 mm) in thickness, and has a lead spacing of 0.344 inches (8.7 mm). The capacitor operates from -55°C to +125°C, meets IEC 695-2-2 for non-flammability, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and adheres to EIA RS153B dimensional specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS19FD621JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |