CDS19FD361JO3F is a miniature dipped mica capacitor with a capacitance of 360 pF and a rated voltage of 500 Vdc. It has dimensions of 0.610 inches (15.5 mm) in length, 0.450 inches (11.4 mm) in height, 0.140 inches (3.6 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, meets IEC 695-2-2 non-flammability requirements, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and designed for stable performance in low and medium humidity applications.
Datasheet Summary Powered by GS/AI
CDS19FD361JO3F is a miniature dipped mica capacitor with a capacitance of 360 pF and a rated voltage of 500 Vdc. It has dimensions of 0.610 inches (15.5 mm) in length, 0.450 inches (11.4 mm) in height, 0.140 inches (3.6 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, meets IEC 695-2-2 non-flammability requirements, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and designed for stable performance in low and medium humidity applications.