Cornell Dubilier Mica CDS19FD222JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CDS19FD222JO3F is a miniature dipped mica capacitor with a capacitance of 2200 pF and a rated voltage of 500 Vdc. It has dimensions of 0.630 inches (16.0 mm) in length, 0.460 inches (11.7 mm) in height, 0.190 inches (4.8 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and is non-flammable per IEC 695-2-2. It operates within a temperature range of -55 ºC to +125 ºC and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

CDS19FD222JO3F is a miniature dipped mica capacitor with a capacitance of 2200 pF and a rated voltage of 500 Vdc. It has dimensions of 0.630 inches (16.0 mm) in length, 0.460 inches (11.7 mm) in height, 0.190 inches (4.8 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and is non-flammable per IEC 695-2-2. It operates within a temperature range of -55 ºC to +125 ºC and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS19FD222JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS19FD222JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C103U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers