The CDS19FD162JO3F is a miniature dipped mica capacitor with a capacitance of 1600 pF and a rated voltage of 500 Vdc. It has dimensions of 0.630 inches (16.0 mm) in length, 0.470 inches (11.9 mm) in height, 0.210 inches (5.3 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The capacitor meets the EIA RS153B specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is non-flammable per IEC 695-2-2. It operates within a temperature range of -55 °C to +125 °C and is RoHS compliant.
Datasheet Summary Powered by GS/AI
The CDS19FD162JO3F is a miniature dipped mica capacitor with a capacitance of 1600 pF and a rated voltage of 500 Vdc. It has dimensions of 0.630 inches (16.0 mm) in length, 0.470 inches (11.9 mm) in height, 0.210 inches (5.3 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The capacitor meets the EIA RS153B specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is non-flammable per IEC 695-2-2. It operates within a temperature range of -55 °C to +125 °C and is RoHS compliant.